EN
  • EN
  • DE
  • IT

ECS-T0JD227R

Part No ECS-T0JD227R
Manufacturer Panasonic
Catalog Tantalum Capacitors
Description CAP TANT 220UF 6.3V 20% 2917  /  220 µF Molded Tantalum Capacitors 6.3 V 2917 (7343 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Panasonic Electronic Components
Series TE
Package Cut Tape (CT)
Product Status Obsolete
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code D
Features General Purpose
Base Product Number ECS-T0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0050
Other Names ECST0JD227R,P11308TR,P11308CT
Standard Package 750
Win Source Part Number 1135523-ECS-T0JD227R
Ultra Librarian 3D Model Ultra Librarian ECS-T0JD227R CAD Model

Description

The Panasonic ECS-T0JD227R is a surface-mount tantalum capacitor designed for general-purpose applications requiring stable capacitance and reliable performance. It is part of Panasonic's POSCAP (Polymer Tantalum Solid Capacitor) series, known for their low ESR (Equivalent Series Resistance) and excellent frequency characteristics.

Applications

  • DC-DC converters
  • Power management circuits
  • Filtering and decoupling in electronic devices
  • Noise reduction in signal lines
  • Voltage stabilization in automotive electronics
  • Portable electronic devices (smartphones, tablets)

Features

  • 220uF Capacitance
  • 6.3V Rated Voltage
  • Low ESR (Equivalent Series Resistance)
  • Surface Mount Technology (SMT)
  • High ripple current capability
  • Stable capacitance over temperature and frequency

Benefits

  • Reduces voltage ripple and noise in power circuits
  • Improves the efficiency of DC-DC converters
  • Provides stable and reliable performance in various applications
  • Enables compact and lightweight designs
  • Reduces heat generation
  • Extends the lifespan of electronic devices

Additional Details

The ECS-T0JD227R POSCAP capacitor utilizes a sintered tantalum anode and a conductive polymer cathode, resulting in low ESR and excellent frequency characteristics. This construction also provides high ripple current capability, making it suitable for demanding applications. The capacitor's surface-mount design allows for easy integration into automated assembly processes. It is available in a compact case size, minimizing board space requirements. The capacitor exhibits stable capacitance over a wide range of temperatures and frequencies, ensuring consistent performance. It is commonly used in power management circuits, DC-DC converters, and filtering applications. The ECS-T0JD227R is designed to meet industry standards for reliability and performance. The ESR is a critical parameter affecting the performance of capacitors in switching power supplies and other high-frequency circuits. Lower ESR results in reduced heat generation and improved efficiency. The capacitor is lead-free and RoHS compliant. The specified operating temperature range ensures reliable operation under varying conditions.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Need more? Email Us
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess