EN
  • EN
  • DE
  • IT

ECJ2FB0J106K

Part No ECJ2FB0J106K
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High Capacitance) Small size and high capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170681-ECJ2FB0J106K
Manufacturer Homepage www.panasonic.com/industrial/batteries-oem/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECJ2FB0J106K CAD Model

Description

The ECJ2FB0J106K is a ceramic capacitor manufactured by Panasonic. It's designed for general-purpose applications requiring stable capacitance over a wide range of temperatures and voltages. This capacitor offers excellent reliability and performance in various electronic circuits.

Applications

  • Power supply bypassing
  • Decoupling in digital circuits
  • Filtering in analog circuits
  • Smoothing circuits
  • General electronic circuits where stable capacitance is required

Features

  • High capacitance value: 10µF
  • Voltage rating: 6.3V
  • X5R dielectric material
  • Small case size (0805 or similar)
  • Stable capacitance over temperature
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant

Benefits

  • Effective decoupling and bypassing: Provides a stable voltage supply by filtering out noise and voltage fluctuations.
  • Reliable performance: The X5R dielectric ensures stable capacitance even under varying temperature conditions, leading to consistent circuit behavior.
  • Compact size: Its small footprint makes it suitable for high-density circuit designs.
  • Long lifespan: Ceramic capacitors are known for their long operational life, contributing to the overall durability of the electronic device.
  • Reduces noise: Filters unwanted noise in electronic circuits, improving signal integrity.

Technical Specifications

The ECJ2FB0J106K features a capacitance of 10µF with a tolerance typically around ±10%. It's rated for operation within a temperature range of -55°C to +85°C. The dielectric material, X5R, is a ferroelectric ceramic offering a good balance between size, capacitance, and temperature stability. It's commonly available in standard case sizes such as 0805 or 1206. Specific dimensions and performance characteristics can be found in the manufacturer's datasheet.

This capacitor is suitable for a wide range of applications, offering a reliable and cost-effective solution for capacitance requirements in modern electronic devices.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess