Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 4700pF
Tolerance ±10%
Voltage Rating 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.037" (0.95mm)
Win Source Part Number 000971-ECJ-2VB2A472K
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ECJ-2VB2A472K CAD Model

Description

ECJ-2VB2A472K Description

The ECJ-2VB2A472K offers outstanding performance with its high precision and reliability, making it perfect for critical electronic applications.

Applications

  • Medical Instrumentation
  • Renewable Energy Systems
  • Test and Measurement Equipment

Features and Benefits

  • Capacitance of 4.7nF
  • Wide temperature operating range
  • Highly reliable with low ESR
  • Ideal for surface mounting

Choose this capacitor when accuracy and dependability are paramount.

You May Also Be Interested in

Kemet
CAP CER 330PF 200V X7R RADIAL
Need more? Email Us
ECAD model for C315C331K2R5TA
Walsin Technology Corporation
CAP CER 47PF 100V C0G/NP0 0603
Lowest to $0.0070
ECAD model for 0603N470J101CT
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RDE5C1H102J0S1H03A
Kemet
CAP CER 3.3UF 50V X7R 1210
Need more? Email Us
ECAD model for C1210C335M5RACTU
Taiyo Yuden
CAP CER 1UF 100V X7R 1210
Need more? Email Us
ECAD model for HMK325B7105MN-T
Kemet
CAP CER 68PF 200V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C680G2G5TA
AVX Corp/Kyocera Corp
CAP CER 0.022UF 50V X7R 2-DIP
Need more? Email Us
ECAD model for MD015C223KAB
Taiyo Yuden
CAP CER 0.22UF 6.3V X5R 0402
Need more? Email Us
ECAD model for JMK105BJ224KVHF
Murata Electronics North America
CAP CER 22PF 100V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C2A220J0K1H03B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention