EN
  • EN
  • DE
  • IT

ECHU1C101JX5

Part No ECHU1C101JX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Stacked Metallized PPS Film Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170646-ECHU1C101JX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1C101JX5 CAD Model

Description

The ECHU1C101JX5 is a metallized film capacitor manufactured by Panasonic. Part of the ECQU series, it is designed for general purpose applications requiring stable performance and long life. These capacitors are known for their reliability and are widely used in various electronic circuits.

Applications

  • Power Supplies: Used for smoothing and filtering in power supply circuits.
  • Consumer Electronics: Found in TVs, audio equipment, and other home appliances for signal coupling and decoupling.
  • Industrial Equipment: Employed in motor drives, inverters, and other industrial applications requiring robust performance.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Noise Suppression: Used to reduce electromagnetic interference (EMI) in electronic devices.
  • Signal Coupling and Decoupling: Used to isolate signals and reduce noise in analog and digital circuits.
  • Snubber Circuits: Used to protect switching devices from voltage transients.
  • Filtering Circuits: Used in both analog and digital filters to remove unwanted frequencies.

Features

  • Metallized Film Construction: Provides excellent self-healing properties and high reliability.
  • Polyester Film Dielectric: Offers stable capacitance and low dissipation factor.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Moisture Resistance: Suitable for use in humid environments.
  • Flame Retardant Coating: Enhances safety and prevents fire hazards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Excellent Pulse Handling Capability: Suitable for applications with high pulse currents.
  • Long Life: Designed for extended operational life in demanding applications.

Benefits

  • Reliable Performance: Ensures stable operation and long life in various electronic circuits.
  • Compact Design: Allows for efficient use of board space in space-constrained applications.
  • High Safety: Flame retardant coating provides additional protection against fire hazards.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
  • Versatile Use: Suitable for a wide range of general-purpose applications.
  • Reduced Noise: Effective in suppressing noise and improving signal integrity.

Additional Details

The ECHU1C101JX5 has a capacitance of 100pF (picofarads) and a voltage rating that needs to be confirmed via the datasheet, but is typically in the range of 50V to 100V. The '1C' in the part number refers to the voltage rating of the capacitor; the 'JX5' segment specifies the lead style and packaging. Consult the official Panasonic datasheet for complete specifications, including capacitance tolerance, operating temperature range, and physical dimensions. These capacitors are designed for automated placement in manufacturing processes and are available in various packaging options.

You May Also Be Interested in

Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess