The ELL-6UH100M is a 10 µH shielded wirewound power inductor from Panasonic with a rated current of 1.8 A and a DC resistance of 63 mΩ. It is a surface mount device (SMD) with a 6 x 6 x 5 mm footprint. The ELL-6UH100M is designed for use in a wide range of applications, including power supplies, DC-DC converters, and motor drives.
Features
Shielded construction to reduce EMI
High current rating of 1.8 A
Low DC resistance of 63 mΩ
Compact 6 x 6 x 5 mm footprint
Wide operating temperature range of -40°C to +125°C
Applications
Power supplies
DC-DC converters
Motor drives
Industrial electronics
Automotive electronics
Consumer electronics
Benefits
The ELL-6UH100M power inductor offers a number of benefits, including:
High efficiency: The low DC resistance of the ELL-6UH100M helps to improve the efficiency of power circuits.
Reduced EMI: The shielded construction of the ELL-6UH100M helps to reduce electromagnetic interference (EMI), which can improve the performance of electronic equipment.
Compact size: The small footprint of the ELL-6UH100M makes it ideal for space-constrained applications.
Wide operating temperature range: The ELL-6UH100M can operate in a wide range of temperatures, making it suitable for a variety of environments.
Specifications
Inductance: 10 µH
Rated current: 1.8 A
DC resistance: 63 mΩ
Operating temperature range: -40°C to +125°C
Footprint: 6 x 6 x 5 mm
Conclusion
The ELL-6UH100M power inductor from Panasonic is a high-quality, reliable component that is well-suited for a wide range of applications. It offers a number of benefits, including high efficiency, reduced EMI, a compact size, and a wide operating temperature range.