EN
  • EN
  • DE

ECH-U1C223JA5

Part No ECH-U1C223JA5
Manufacturer Panasonic
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153211-ECH-U1C223JA5
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECH-U1C223JA5 CAD Model

Description

The Panasonic ECH-U1C223JA5 is a metallized film capacitor designed for general-purpose applications in electronic circuits. These capacitors offer a combination of compact size, stable performance, and long operational life, making them a reliable choice for a variety of applications.

Applications:

  • Power Supplies: Used for filtering and smoothing in power supply circuits, helping to reduce noise and ripple.
  • Consumer Electronics: Employed in televisions, audio equipment, and other consumer electronics for signal coupling, decoupling, and filtering.
  • Industrial Equipment: Integrated into industrial control systems, motor drives, and power inverters for reliable performance in harsh environments.
  • LED Lighting: Utilized in LED drivers and lighting systems for energy storage and filtering.
  • Automotive Electronics: Applied in automotive control units and electronic systems for signal conditioning and filtering.

Features:

  • Capacitance: Features a capacitance value of 0.022 µF (22 nF), suitable for various filtering and energy storage applications.
  • Voltage Rating: Rated for 16 VDC, providing sufficient margin for use in low-voltage circuits.
  • Metallized Film Construction: Utilizes a metallized film dielectric, providing stable performance and long operational life.
  • Compact Size: Available in a compact case size, allowing for high-density circuit designs.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness and reducing the use of hazardous substances.

Benefits:

  • Stable Performance: Offers stable capacitance and low dissipation factor over a wide temperature range, ensuring reliable circuit operation.
  • Long Operational Life: Provides a long operational life, reducing the need for frequent replacements and enhancing system reliability.
  • Compact Design: Enables compact circuit designs, saving valuable board space and reducing system size.
  • Cost-Effectiveness: Offers a cost-effective solution for general-purpose capacitor applications.

Additional Details:

The ECH-U1C223JA5 capacitor is designed for reflow soldering and is suitable for automated assembly processes. It is important to adhere to the manufacturer's soldering guidelines to ensure proper device mounting and avoid damage. The capacitor's tolerance rating specifies the allowable deviation from its nominal capacitance value.

You May Also Be Interested in

Hanrun
Lowest to $0.7534
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Sony
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess