EN
  • EN
  • DE

DZ2J22000L

Part No DZ2J22000L
Manufacturer Panasonic
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 200MW SMINI2 / Diode Zener Single 22V 5% 200mW 2-Pin SMini2-F5-B T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel package
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 17V
Voltage - Forward (Vf) (Maximum) @ If 1V @ 10mA
Mounting SMD
Package SC-90, SOD-323F
Manufacturer Package SMini2-F5-B
Win Source Part Number 773614-DZ2J22000L
Popularity Medium
Supply and Demand Status Limited
Family Name DZ2J2200
Introduction Date December 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DZ2J22000L CAD Model

Description

The Panasonic Electronic Components electronic component with Win Source Part Number 773614-DZ2J22000L is a high-quality electronic component that is designed to provide reliable and efficient performance.

    You May Also Be Interested in

    Nexperia USA Inc.
    DIODE ZENER 5.6V 250MW TO236AB
    Lowest to $8.7314
    Nexperia USA Inc.
    DIODE ZENER 8.2V 365MW DFN1006BD
    Lowest to $5.8209
    Nexperia USA Inc.
    DIODE ZENER 5.1V 300MW SOD323
    Lowest to $0.2329
    Nexperia USA Inc.
    DIODE ZENER 4.7V 300MW SOD523
    Lowest to $2.9105
    Nexperia USA Inc.
    DIODE ZENER 9.1V 300MW SOD523
    Lowest to $0.4366
    Diodes Incorporated
    DIODE ZENER 5.42V 300MW SOT23
    Lowest to $0.5821
    Nexperia USA Inc.
    DIODE ZENER 3.3V 375MW SOD123F
    Lowest to $10.1866
    Nexperia USA Inc.
    DIODE ZENER 3.3V 300MW SOD323
    Lowest to $0.8732
    MICROSS/On Semiconductor
    DIODE ZENER 6.8V 1W DO41
    Lowest to $0.1065

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    510+ $0.1134 $57.8340
    1,245+ $0.0931 $115.9095
    1,925+ $0.0902 $173.6350
    2,650+ $0.0873 $231.3450
    3,420+ $0.0845 $288.9900
    4,585+ $0.0757 $347.0845
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,000 pieces
    MOQ: 510 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess