Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Panasonic
Series ALDP
Package Tray
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 5 A
Switching Voltage 277VAC - Max
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 2.88 kOhms
Base Product Number ALDP124
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 845499-ALDP124W
Ultra Librarian 3D Model Ultra Librarian ALDP124W CAD Model

Description

The Panasonic ALDP124W is a power relay designed for general-purpose applications.

  • Contact Form: SPST-NO (1 Form A)
  • Contact Material: Silver Nickel (AgNi)
  • Switching Voltage: 277VAC
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kOhms
  • Coil Current: 8.3 mA
  • Operate Time: 10 ms
  • Release Time: 10 ms
  • Contact Rating (Current): 5 A
  • Mounting Type: Through Hole
  • Temperature Range: -40°C ~ 85°C
  • Packaging: Tray
  • Standard Package: 100 pcs
  • Lifecycle Status: Active
  • Series: ALDP
  • Manufacturer: Panasonic

You May Also Be Interested in

HongFa
Power Relay 2 Form C: 2C (DPDT-CO) 24V Coil DIP,12.7x29mm
Lowest to $1.6040
ECAD model for HF115F/024-2ZS4AF
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $2.4037
ECAD model for HF115F-I/005-1HS3A
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,7x20.5mm
Lowest to $0.9253
ECAD model for HF46F-G/24-HS1T
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil Through Hole,15.6x19.2mm
Lowest to $0.2477
ECAD model for SRD-05VDC-SL-A
Omron
G2RL-2-DC24 Omron Electronics General Purpose Relays DPDT 24VDC Class F Flux Protect GP Type datasheet, inventory, & pricing.
Lowest to $2.2333
ECAD model for G2RL-2-DC24
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil DIP,12.7x29mm
Lowest to $1.9684
ECAD model for HF115F/024-1HS3AF
FCL Components
General Purpose Relays RELAY, POWER
Need more? Email Us
ECAD model for NY-12W-K-IE
HongFa
12V 40A 1 Set Normally Open: 1A (SPST NO) Through Hole,27.1x32.3mm Power Relays RoHS
Lowest to $1.0432
ECAD model for HF105F-1/012D-1HS
Omron
G7J-4A-P-DC24 Omron Automation and Safety Industrial Relays 4PST-NO 25 A PCB MNT 24 VDC PCB Terminal datasheet, inventory, & pricing.
Lowest to $20.6819
ECAD model for G7J-4A-P-DC24

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8336 $50.0160
150+ $0.6840 $102.6000
230+ $0.6626 $152.3980
315+ $0.6413 $202.0095
405+ $0.6199 $251.0595
540+ $0.5558 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention