Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 32V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 120ns, 45ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MIC4480
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342901-MIC4480YME-TR
Ultra Librarian 3D Model Ultra Librarian MIC4480YME-TR CAD Model

Description

The MIC4480YME-TR is a sophisticated integrated circuit from Microchip Technology, a renowned leader in the semiconductor industry. This component is part of Microchip’s wide range of power management solutions, designed to provide efficient and reliable operation in a variety of electronic applications.

Key Features

  • High Voltage: The MIC4480YME-TR is capable of handling high voltage operations, which is essential for industrial and telecommunications applications where such conditions are prevalent.
  • Efficiency: With its advanced design, this product ensures high efficiency in power conversion, reducing energy loss and heat generation.
  • Compact Package: The device comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications without compromising its performance.
  • Robustness: The MIC4480YME-TR is built to withstand harsh conditions, providing reliable performance even under stress.
  • Temperature Range: It operates over an extended temperature range, ensuring functionality across diverse environmental conditions.

Applications

The MIC4480YME-TR is versatile and can be used in a range of applications, including:

  • Power supply modules
  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MIC4480YME-TR is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Environmental Compliance

In line with global environmental standards, the MIC4480YME-TR adheres to RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The suffix 'TR' in MIC4480YME-TR denotes tape and reel packaging for efficient handling and placement during production.

Conclusion

The MIC4480YME-TR from Microchip Technology is an exemplary solution for power management requirements, combining high voltage capabilities, efficiency, and compactness with the robustness and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention