Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 90 mA
On-State Resistance (Max) 50 Ohms
Termination Style Gull Wing
Package / Case 4-SMD (0.300", 7.62mm)
Supplier Device Package 4-SMD
Base Product Number CPC1393
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580134-CPC1393GRTR
Ultra Librarian 3D Model Ultra Librarian CPC1393GRTR CAD Model

Description

The CPC1393GRTR is a solid state relay from the CPC series by IXYS.

  • Termination Style: Gull Wing
  • Package: Tape & Reel
  • Voltage Input: 1.2VDC
  • Output Type: AC and DC
  • Relay Type: Single Pole, Single Throw Normally Open (SPST-NO)
  • On-State Resistance: 50 Ohms
  • Load Current Capacity: 90 mA
  • Voltage Capacity: 0V to 600V
  • Mounting: Surface Mount
  • Package: 4-SMD
  • Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84140000
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for CL240D05
Sensata-Crydom
SSR RELAY SPST-NO 3A 0-200V
Lowest to $20.7243
ECAD model for CMXE200D3
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for CD2425W3VH
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
ECAD model for CC2450W3U
Sensata-Crydom
SSR RELAY 3PST-NO 25A 48-600V
Need more? Email Us
ECAD model for GN325DLZ
Sensata-Crydom
SSR RELAY SPST-NO 40A 3-75V
Need more? Email Us
ECAD model for LVD75E40
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
ECAD model for DC60SA5
Sensata-Crydom
SSR RELAY PANEL MOUNT IP20 60VDC
Need more? Email Us
ECAD model for DC60D100C

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5208 $50.4160
49+ $2.0684 $101.3516
75+ $2.0037 $150.2775
104+ $1.9391 $201.6664
134+ $1.8745 $251.1830
179+ $1.6806 $300.8274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,168 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention