Products specifications Report Issue?

Coil Current 40 mA
Coil Resistance 125 Ω
Coil Voltage (DC) 5 V
Max Current Rating 3 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 277 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 4
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 973644-ALD105W
Categories Signal Relays,Up to 2 Amps
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALD105W CAD Model

Description

The Panasonic signal relay is an ideal component for switching small signals with a maximum current rating of 3A.

  • Manufacturer: Panasonic
  • Maximum Current Rating: 3A
  • Coil Resistance: 125Ω
  • Coil Current: 40mA
  • Configuration: Single-pole single-throw
  • Pins: Four
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70°C
  • Maximum Voltage Rating (AC): 277V AC
  • Maximum Voltage Rating (DC): 30V DC
  • Mounting: Through-hole
  • Usage: Suitable for use in applications where there is a shortage of supply and demand.

You May Also Be Interested in

Kemet
RELAY GEN PURPOSE DPDT 1A 3V
Need more? Email Us
ECAD model for UD2-3SNUN-L
TE Connectivity
Electromechanical Power Relay
Lowest to $0.4757
ECAD model for 4-1419128-4
TE Connectivity
Electromechanical Relay DPDT 2A 24VDC 1.05KOhm Through Hole
Need more? Email Us
ECAD model for 6-1462000-1
Panasonic
RELAY GEN PURPOSE SPDT 2A 48V
Need more? Email Us
ECAD model for DS1E-M-DC48V
TE Connectivity
RELAY GEN PURPOSE 4PDT 2A 24VDC / General Purpose Relay 4PDT (4 Form C) Socketable
Need more? Email Us
ECAD model for 8-1393808-3
Littelfuse Inc.
RELAY REED DPST 500MA 5V
Need more? Email Us
ECAD model for HE722A0600
Omron
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $1.5305
ECAD model for G5V-2-H1 DC12
Panasonic
RELAY TELECOM SPDT 1A 6VDC / Telecom Relay SPDT (1 Form C) Through Hole
Need more? Email Us
ECAD model for HY1-6V
Panasonic
RELAY TELECOM DPDT 2A 5VDC
Lowest to $2.2908
ECAD model for TX2SA-L-5V-Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,138 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention