EN
  • EN
  • DE

2SK663-Q(TX)

Part No 2SK663-Q(TX)
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997677-2SK663-Q(TX)
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK663-Q(TX) CAD Model

Description

The 2SK663-Q(TX) is a silicon N-channel junction field-effect transistor (JFET) manufactured by Panasonic. It's designed for low-noise amplifier applications, analog switches, and impedance converters, where high input impedance and low noise are critical. This JFET offers excellent linearity and stability over a wide range of operating conditions.

Applications:

  • Low-noise amplifiers (LNAs) in RF receivers.
  • Analog switches and multiplexers.
  • Impedance converters for sensors and transducers.
  • Audio preamplifiers.
  • Sample-and-hold circuits.
  • Test and measurement equipment.

Features:

  • N-Channel JFET: Provides high input impedance and low noise.
  • Low Noise Figure: Typically 1.0 dB at 1 GHz.
  • High Transconductance (gm): Offers good voltage gain.
  • Low Input Capacitance: Minimizes signal loading.
  • High Input Impedance: Reduces source loading.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Small Signal Amplifier: Designed for linear amplification.
  • Package: SOT-23.

Benefits:

  • Improved Signal-to-Noise Ratio: Low noise figure enhances the clarity of weak signals.
  • Enhanced Amplifier Gain: High transconductance provides substantial voltage gain.
  • Minimal Signal Distortion: Excellent linearity ensures accurate signal reproduction.
  • Reduced Signal Loading: High input impedance minimizes the impact on the source signal.
  • Versatile Application: Suitable for a wide range of analog circuit designs.
  • Compact Design: Small SOT-23 package saves board space.

Additional Details:

The 2SK663-Q(TX) is particularly well-suited for applications where minimizing noise is paramount. Its low input capacitance helps to maintain signal integrity, while its high transconductance contributes to efficient amplification. The SOT-23 package allows for high-density circuit designs. The 'Q' suffix indicates automotive grade, signifying its suitability for applications demanding high reliability and performance under varying environmental conditions. This transistor provides precise and reliable amplification.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess