EN
  • EN
  • DE

2SD1264-P

Part No 2SD1264-P
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 980705-2SD1264-P
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1264-P CAD Model

Description

The 2SD1264-P, manufactured by Panasonic, is an NPN epitaxial planar silicon transistor designed for power amplification and high-speed switching applications. This transistor is suitable for use in various electronic circuits where efficient power control and reliable switching are required.

Applications

  • Power Amplifiers: Employed in audio and RF power amplifier circuits.
  • Switching Regulators: Used in DC-DC converters for efficient voltage regulation.
  • Motor Control Circuits: Drives and controls DC motors in industrial and consumer applications.
  • Lighting Systems: Controls and regulates LED lighting systems.
  • Inverters: Utilized in power inverters to convert DC power to AC power.

Features

  • High Collector Current: Capable of handling significant current, making it suitable for high-power applications.
  • Low Saturation Voltage: Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • High Voltage Capability: Can withstand high voltage levels.
  • Excellent Linearity: Provides accurate signal amplification in analog circuits.

Benefits

  • Efficient Power Conversion: Low saturation voltage improves the efficiency of power conversion circuits.
  • Reliable Performance: Designed to withstand high voltage and current, ensuring robust and reliable operation.
  • Improved System Performance: Fast switching speed enhances the performance of switching circuits.
  • Versatile Application: Suitable for a wide range of power amplification and switching applications.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.

Additional Details

The 2SD1264-P transistor is commonly available in a through-hole package, such as a TO-220 or similar. Key parameters include collector-emitter breakdown voltage (VCEO), collector current (IC), and power dissipation (PD). Refer to the datasheet for detailed specifications before use. Proper heat sinking is often necessary to maintain the transistor within its safe operating temperature, particularly when operating at high power levels. The base drive circuit is critical for achieving optimal switching performance and preventing damage to the transistor. Be sure to consider the operating temperature and derating characteristics to ensure long-term reliability.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess