EN
  • EN
  • DE

2SD1149-S

Part No 2SD1149-S
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 100 V
RoHS Non-Compliant
Win Source Part Number 1037282-2SD1149-S
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1149-S CAD Model

Description

The 2SD1149-S, manufactured by Panasonic, is a silicon NPN epitaxial planar transistor. This transistor is designed for use in a variety of switching and amplification applications. It's commonly found in power supplies, motor control circuits, and general-purpose switching circuits.

Applications

  • Power Supplies: Used as a switching element in various types of power supplies.
  • Motor Control Circuits: Controls the speed and direction of small DC motors.
  • Lighting Systems: Drives and controls LED lighting circuits.
  • Relay Drivers: Amplifies the current to drive relays.
  • Switching Regulators: Used in DC-DC converters and switching regulators.

Features

  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Voltage Capability: Withstands high voltage levels.
  • Excellent Linearity: Provides accurate amplification in analog circuits.

Benefits

  • Efficient Power Switching: Low saturation voltage minimizes power dissipation during switching, improving efficiency.
  • Reliable Performance: High current and voltage capabilities ensure robust performance in demanding applications.
  • Improved System Performance: Fast switching speed enhances the overall performance of the circuit.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Simplified Circuit Design: Easy to integrate into various circuit layouts.

Additional Details

The 2SD1149-S transistor is typically housed in a through-hole package such as a TO-126. The specific characteristics like current gain, saturation voltage, and switching times are crucial for selecting the right transistor for a given application. Consult the datasheet for the precise specifications before use. It is designed to operate within defined temperature ranges, and exceeding these limits can impact performance and longevity. Proper heat sinking might be required depending on the power dissipation in the application.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess