Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 6GHz
Noise Figure (dB Typ @ f) 1.7dB @ 800MHz
Gain 7.5dB to 10dB
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 80 @ 20mA, 8V
Maximum Current Collector 80mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MiniP3-F1
Win Source Part Number 075510-2SC5019-(TX)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5019-(TX) CAD Model

Description

Product Overview

The 2SC5019-(TX) is a high-capacity NPN transistor tailored for both high-frequency and power applications. It features excellent switching speeds and amplification properties that cater to various applications in today's demanding technological world. The transistor’s reliability under harsh conditions makes it perfect for industrial-grade systems.

Features and Benefits

  • High Transition Frequency: Ideal for applications requiring high-speed data processing and RF frequency management.
  • Robust Construction: Built to withstand intense thermal conditions, enabling extended operation life and reduced maintenance.
  • High Power Capability: Offers effective power management, providing a solution for high-energy applications.
  • Extended Temperature Range: Reliable operation from -55°C to +150°C makes it versatile for numerous environments.

Applications

  • Industrial Control Systems
  • Telecommunication Devices
  • Renewable Energy Systems
  • High-Power Amplifiers
  • Signal Processing Units

Additional Details

The 2SC5019-(TX) is adept in handling intricate power management challenges with superior efficiency and reliability. Its ability to operate under high-stress conditions without sacrificing performance enables its use in critical applications. The transistor ensures low power loss, contributing to environmentally friendly operations and lower operational costs. Its adaptability to different technical settings encourages its application in both innovative and traditional technologies. By leveraging its capabilities, engineers and designers can achieve precise and efficient system designs that ensure long-term satisfaction and consistent performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans RF BJT NPN 10V 0.04A 3-Pin USM
Need more? Email Us
ECAD model for 2SC5090-R
Panasonic
Need more? Email Us
ECAD model for 2SC3930GCL
CEL
Need more? Email Us
ECAD model for 2SC3588-Z-T1-AZ
Toshiba Semiconductor and Storage
TRANSISTOR NPN MM S-MINI
Lowest to $0.1213
ECAD model for 2SC5084YTE85LF
Toshiba Semiconductor and Storage
TOSHIBA TRANSISTOR SILICON NPN EPITAXIAL PLANER TYPE
Need more? Email Us
ECAD model for 2SC5091-R
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SC5084-0(TE85L)
CEL
RF TRANSISTOR NPN SOT-89
Lowest to $0.0568
ECAD model for 2SC3357-T1-A
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4957-T1
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4095-T1-A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1141 $56.4795
1,200+ $0.0936 $112.3200
1,855+ $0.0907 $168.2485
2,555+ $0.0878 $224.3290
3,300+ $0.0849 $280.1700
4,415+ $0.0762 $336.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 920 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention