EN
  • EN
  • DE

2SB766-Q(TX)

Part No 2SB766-Q(TX)
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009200-2SB766-Q(TX)
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB766-Q(TX) CAD Model

Description

The 2SB766-Q(TX) is a PNP epitaxial silicon transistor manufactured by Panasonic. This transistor is designed for use in low-frequency power amplifier applications. Its robust construction and electrical characteristics make it suitable for a variety of audio amplification and switching circuits.

Applications:

  • Audio Amplifiers: Used in the pre-amplifier and power amplifier stages of audio equipment.
  • Switching Circuits: Suitable for use as a switch in various electronic circuits.
  • General Purpose Amplification: Can be employed in diverse amplification needs across different electronic systems.
  • Driver Stages: Can drive larger transistors or loads in various applications.

Features:

  • PNP Epitaxial Silicon Transistor: Offers reliable performance and consistent characteristics.
  • High Collector Current (Ic): Designed to handle moderate to high collector currents.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Breakdown Voltage: Provides added safety and reliability in demanding applications.

Benefits:

  • Improved Audio Quality: Delivers clear and amplified sound in audio systems.
  • Efficient Switching: Minimizes power loss during switching operations.
  • Stable Performance: Provides consistent operation under varying conditions.
  • Reliable Operation: Built to withstand demanding electrical stresses.

Additional Details:

The 2SB766-Q(TX) transistor's detailed specifications generally include its collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pc), and current gain (hFE). These parameters are crucial for selecting the appropriate transistor for a specific application. The transistor's datasheet provides comprehensive information on its electrical characteristics and thermal properties, which is essential for ensuring optimal performance and longevity in electronic circuits.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess