Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1124723-2SB0710A
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB0710A CAD Model

Description

The 2SB0710A is a silicon PNP epitaxial transistor manufactured by Panasonic. It is designed for switching and amplifier applications in various electronic circuits. This transistor is known for its low saturation voltage and high switching speed, making it suitable for efficient and reliable performance.

Applications

  • Switching Regulators: Used in switching regulators to control voltage levels efficiently.
  • DC-DC Converters: Implemented in DC-DC converters to convert DC voltage levels for different electronic devices.
  • Power Amplifiers: Suitable for power amplifier stages in audio equipment and other electronic devices.
  • Motor Control Circuits: Employed in motor control circuits for efficient motor operation.
  • General Purpose Switching: Used in general-purpose switching applications requiring high speed and low loss.

Features

  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Switching Speed: Provides fast switching capabilities for high-frequency applications.
  • High Collector Current: Capable of handling significant collector current, enhancing circuit performance.
  • Epitaxial Planar Structure: Offers improved performance and high reliability.
  • PNP Transistor: PNP transistor used to complement NPN transistors in circuit designs.

Benefits

  • Efficient Power Conversion: Enables efficient voltage conversion in DC-DC converters and regulators.
  • Improved Switching Performance: Provides fast and reliable switching in various electronic circuits.
  • Reduced Power Loss: Minimizes power loss due to its low saturation voltage.
  • Versatile Application: Suitable for a wide range of switching and amplifier applications.
  • Reliable Operation: Ensures consistent and reliable performance in diverse operating conditions.

Technical Specifications

The 2SB0710A features a collector-emitter voltage (VCEO) of -60V, a collector current (IC) of -2A, and a power dissipation (PC) of 1W. It exhibits low saturation voltage and high switching speed. The transistor is commonly available in a surface-mount package.

You May Also Be Interested in

Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.8428 $77.0568
13+ $10.5376 $136.9888
20+ $10.2078 $204.1560
27+ $9.8792 $266.7384
34+ $9.5493 $324.6762
46+ $8.5623 $393.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,660 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention