EN
  • EN
  • DE

2SA885-R

Part No 2SA885-R
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000878-2SA885-R
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA885-R CAD Model

Description

The 2SA885-R is a PNP silicon epitaxial transistor manufactured by Panasonic. It is designed for low-noise audio amplifier applications. The '-R' suffix likely indicates a specific gain range or other characteristic. It comes in a through-hole package, making it easy to integrate into existing circuits.

Applications:

  • Low-Noise Audio Amplifiers: Primarily used in preamplifiers and microphone amplifiers to boost weak audio signals with minimal added noise.
  • Hi-Fi Audio Equipment: Found in high-fidelity audio systems to maintain signal purity and clarity.
  • Audio Mixing Consoles: Employed in mixing consoles to amplify audio signals from various sources while preserving sound quality.
  • General Audio Signal Amplification: Suitable for any application requiring the amplification of audio signals with low noise.

Features:

  • PNP Silicon Epitaxial Transistor: Ensures stable and reliable performance in audio amplification circuits.
  • Low Noise Figure: Minimizes unwanted noise and distortion in amplified audio signals.
  • High Current Gain (hFE): Provides good amplification for low-level audio signals.
  • Through-Hole Package: Simplifies installation and soldering on printed circuit boards.

Benefits:

  • Improved Audio Quality: Enhances the clarity and fidelity of audio signals in amplifier circuits.
  • Reduced Noise: Minimizes background noise and distortion, resulting in cleaner sound.
  • Versatile Use: Suitable for a wide range of audio amplification applications.
  • Easy to Implement: Simplifies circuit design and assembly due to its through-hole mounting.

Additional Details:

The 2SA885-R transistor features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -50mA, and a power dissipation (PC) of 200mW. It is housed in a TO-92 package. The suffix 'R' usually specifies its hFE. It's designed for low noise, making it ideal for audio applications that require high fidelity.

You May Also Be Interested in

Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess