EN
  • EN
  • DE
  • IT

16SEPC180MX+S

Part No 16SEPC180MX+S
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 180UF 20% 16V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging AMMO PACKAGE
Status Active
Type Polymer
Capacitance 180μF
Tolerance ±20%
Voltage Rating 16V
ESR 10 mOhm
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Applications General Purpose
Ripple Current - Low Frequency 250mA @ 120Hz
Ripple Current - High Frequency 5A @ 100kHz
Lead Spacing 0.138" (3.50mm)
Height - Seated (Max) 0.354" (9.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 1001665-16SEPC180MX+S
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian 16SEPC180MX+S CAD Model

Description

The 16SEPC180MX+S is an aluminum electrolytic capacitor with a solid polymer electrolyte, manufactured by Panasonic. These capacitors offer excellent performance characteristics, including low ESR (Equivalent Series Resistance) and high ripple current capability, making them suitable for demanding applications.

Applications

  • DC-DC converters
  • Switching power supplies
  • Motherboards
  • Graphics cards
  • Industrial equipment

Features

  • Solid Polymer Electrolyte
  • Low ESR
  • High ripple current capability
  • Long life
  • Surface mount (SMD)

Benefits

  • Improved power supply efficiency
  • Reduced voltage ripple
  • Increased reliability
  • Extended operating life
  • Compact size

Specifications

The 16SEPC180MX+S has a capacitance of 180μF (microfarads) with a voltage rating of 16V (volts) DC. Its low ESR allows it to handle high ripple currents, improving the overall performance of the circuit. The operating temperature range is typically -55°C to +105°C, but please refer to the datasheet for confirmation. The specific ESR value can be found on the product's datasheet from Panasonic. Solid polymer capacitors generally offer superior performance and longevity compared to traditional electrolytic capacitors, especially in high-frequency applications.

You May Also Be Interested in

Nichicon
CAP ALUM POLY 1000UF 20% 16V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 330UF 20% 4V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 560UF 20% 2.5V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 27UF 20% 35V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 47UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0693 $60.8316
28+ $4.1592 $116.4576
44+ $4.0286 $177.2584
60+ $3.8993 $233.9580
77+ $3.7688 $290.1976
103+ $3.3795 $348.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess