10TPD150M - High-capacitance Tantalum Capacitor
The 10TPD150M tantalum capacitor is engineered to offer exceptional capacitance with high reliability. It's ideal for scenarios where large capacitance is required within a compact form factor, supporting robust and stable circuit designs.
- Features and Benefits:
- Capacitance: 150μF for extensive energy storage capabilities.
- Voltage rating: Compatible up to 10V, suitable for broad-based usage.
- Highly reliable with superior quality assurance.
- Compact design, perfect for densely packed circuit boards.
Applications:- Audio equipment
- Industrial controllers
- Mobile devices
- Networking equipment
Additional Details: Its large temperature range from -55°C to +125°C supports various operating conditions.