Products specifications Report Issue?

Capacitance 0.47 µF
Tolerance ±10%
Voltage Rating - AC 250V
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
ESR (Equivalent Series Resistance) 11 mOhms
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 6-SMD, Gull Wing
Size / Dimension 0.461" L x 0.701" W (11.70mm x 17.80mm)
Height - Seated (Max) 0.319" (8.10mm)
Termination Gull Wing
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression; High Pulse, DV/DT
Features Low ESR, High Temperature
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1520437-474K400CS6G-FA
Ultra Librarian 3D Model Ultra Librarian 474K400CS6G-FA CAD Model

You May Also Be Interested in

Kemet
CAP FILM 1UF 20% 560VDC RADIAL
Need more? Email Us
ECAD model for R46KR410000M1M
Panasonic
CAP FILM 1UF 10% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-FD2W105KB
Nichicon
CAP FILM 0.47UF 10% 800VDC RAD
Need more? Email Us
ECAD model for QXP2K474KRPT
WIMA
FKP 1 100 pF 1600 VDC 5x11x18 PC
Need more? Email Us
ECAD model for FKP1T001004B00KSSD
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
ECAD model for C4DEHPQ6220A8TK
Cornell Dubilier Knowles
CAP FILM 5UF 10% 250VDC AXIAL
Need more? Email Us
ECAD model for 505PHC250K
Cornell Dubilier Knowles
CAP FILM 0.1UF 10% 250VDC RADIAL
Need more? Email Us
ECAD model for DME2P1K-F
AVX Corp/Kyocera Corp
CAP FILM 3000UF 10% 800VDC RAD
Need more? Email Us
ECAD model for FFLI6B3007K--
EPCOS (TDK)
CAP FILM 1UF 5% 63VDC RADIAL
Need more? Email Us
ECAD model for B32520C0105J000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention