EN
  • EN
  • DE

X32-25.000-18-20/20Y

Part No X32-25.000-18-20/20Y
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 403907-X32-25.000-18-20/20Y
Ultra Librarian 3D Model Ultra Librarian X32-25.000-18-20/20Y CAD Model

Description

The X32-25.000-18-20/20Y is a crystal oscillator operating at a frequency of 25.000 MHz. Crystal oscillators are essential components in electronic circuits, providing a stable and precise clock signal for timing and synchronization purposes. This particular oscillator is designed to deliver high accuracy and reliability in a variety of applications.

Applications

  • Microcontrollers: Used as the primary clock source for microcontrollers in embedded systems.
  • Communication Devices: Employed in communication devices such as radios and network equipment to generate stable carrier frequencies.
  • Digital Signal Processing (DSP): Utilized in DSP applications for timing and synchronization of data processing operations.
  • Frequency Synthesizers: Used in frequency synthesizers as a reference frequency for generating other frequencies.
  • Test and Measurement Equipment: Incorporated into test and measurement instruments for accurate timing and frequency control.

Features

  • Frequency: Operates at a frequency of 25.000 MHz.
  • Stability: Offers high frequency stability, ensuring accurate timing.
  • Tolerance: Features a specified frequency tolerance, ensuring that the oscillator operates within acceptable limits.
  • Package: Available in a standard package suitable for PCB mounting.
  • Operating Temperature: Designed to operate over a specified temperature range, ensuring reliable performance in various environments.
  • Load Capacitance: Requires a specific load capacitance for optimal performance.

Benefits

  • Precise Timing: Provides a stable and accurate clock signal for timing-critical applications.
  • Reliable Performance: Ensures reliable operation over a wide range of operating conditions.
  • Easy Integration: Can be easily integrated into electronic circuits using standard mounting techniques.
  • Cost-Effective: Offers a cost-effective solution for generating stable clock signals.
  • Long-Term Stability: Maintains frequency stability over long periods of operation.

Additional Details

The X32-25.000-18-20/20Y crystal oscillator is designed to provide a precise and stable clock signal for a variety of electronic applications. Its 25.000 MHz frequency makes it suitable for many common timing requirements. The oscillator is designed for reliable operation over a wide temperature range, ensuring consistent performance in different environments. It requires a specific load capacitance to ensure optimal performance, and designers should consider this factor when integrating the oscillator into their circuits. The oscillator's high frequency stability ensures that the generated clock signal remains accurate over time, which is essential for timing-critical applications. The X32-25.000-18-20/20Y provides a cost-effective and reliable solution for generating stable clock signals in a variety of electronic systems.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess