EN
  • EN
  • DE

TNR15G681K

Part No TNR15G681K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374634-TNR15G681K
Ultra Librarian 3D Model Ultra Librarian TNR15G681K CAD Model

Description

The TNR15G681K is a transient voltage suppressor (TVS) varistor, designed to protect sensitive electronic components from voltage surges and transient events. This component is particularly effective in mitigating damage caused by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power supplies: Used to protect against voltage spikes and surges.
  • Industrial control systems: Safeguards sensitive control circuitry from transient voltages.
  • Consumer electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications equipment: Provides protection for communication lines and equipment.
  • LED lighting: Prevents damage to LED drivers and LED arrays from voltage surges.

Features

  • High surge current capability: Able to withstand high surge currents without failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Wide operating voltage range: Suitable for various voltage levels and applications.
  • Compact size: Allows for easy integration into space-constrained designs.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage, extending the lifespan of equipment.
  • Reduced downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved system performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-effective protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified design: Easy to integrate into existing circuit designs with minimal modifications.

The TNR15G681K varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, it rapidly decreases its resistance, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Varistor Voltage: Typically around 680V (this can vary slightly depending on the manufacturer)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.

The robust design and reliable performance of the TNR15G681K make it a suitable choice for surge protection in a wide array of electronic applications.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess