EN
  • EN
  • DE

TNR10V911K

Part No TNR10V911K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374624-TNR10V911K
Ultra Librarian 3D Model Ultra Librarian TNR10V911K CAD Model

Description

The TNR10V911K is a varistor, a voltage-dependent resistor (VDR) designed to protect electronic circuits from transient voltage surges, such as those caused by lightning, electrostatic discharge (ESD), and inductive switching. It belongs to the TNR (Transient Voltage Suppressor) series. This particular varistor has a disc size of 10mm.

Applications:

  • Power Supplies: Protecting sensitive components from voltage spikes.
  • Industrial Equipment: Safeguarding control circuits and power electronics.
  • Consumer Electronics: Protecting against surges from the power grid or other sources.
  • Telecommunications Equipment: Shielding sensitive communication lines from lightning and ESD.
  • Automotive Electronics: Protecting automotive control units and sensors.

Features:

  • High Surge Current Capability: Can withstand significant surge currents without degradation.
  • Fast Response Time: Reacts quickly to transient voltage events.
  • Low Leakage Current: Minimizes current flow under normal operating conditions.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • Compact Size: Allows for easy integration into various circuit designs.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive components from voltage surges.
  • Improved System Reliability: Reduces the risk of equipment failure due to transient events.
  • Extended Product Lifespan: Protects against premature aging of components.
  • Reduced Downtime: Minimizes disruptions caused by surge-related failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged equipment.

Additional Details:

The TNR10V911K's key specifications typically include its varistor voltage (the voltage at which it starts to conduct significantly), its maximum surge current rating (the maximum current it can withstand), and its energy absorption capability (the amount of energy it can dissipate). The specific values will vary based on the manufacturer's datasheet. Always consult the datasheet for detailed electrical characteristics and application guidelines. The '911' in the part number may relate to its voltage rating and ‘K’ usually represents tolerance. This varistor helps shunt the excess current away from protected components, limiting the voltage across them to a safe level.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess