EN
  • EN
  • DE

XC2C32-6CVQ44

Part No XC2C32-6CVQ44
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412439-XC2C32-6CVQ44
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32-6CVQ44 CAD Model

Description

The XC2C32-6CVQ44 is a member of the CoolRunner-II series of Complex Programmable Logic Devices (CPLDs) from Xilinx. This device offers a cost-effective and high-performance solution for a wide range of digital logic applications. It's known for its low power consumption and ease of use, making it suitable for both prototyping and production environments.

Applications:

  • Glue Logic: Connecting various components and peripherals within a system.
  • Address Decoding: Implementing address decoding schemes in memory systems.
  • I/O Expansion: Expanding the I/O capabilities of microcontrollers and microprocessors.
  • State Machines: Implementing complex state machines for control logic.
  • Interface Bridging: Bridging between different interface standards.

Features:

  • 32 Macrocells: Provides 32 macrocells for implementing logic functions.
  • Global Clocking: Offers a global clock network for synchronous operation.
  • In-System Programming (ISP): Supports in-system programming for easy updates and modifications.
  • Low Power Consumption: Designed for low power applications.
  • Advanced I/O: Provides advanced I/O features for flexible interfacing.
  • 44-Pin VQFP Package: Offered in a 44-pin VQFP (Very Thin Quad Flat Pack) package.
  • 6 ns Pin-to-Pin Delay: High-speed performance with a typical pin-to-pin delay of 6 ns.

Benefits:

  • Flexibility: Offers a flexible platform for implementing a variety of logic functions.
  • Cost-Effectiveness: Provides a cost-effective solution for digital logic design.
  • Ease of Use: Simple to program and integrate into existing systems.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Reduces power consumption in portable and energy-sensitive applications.
  • Reduced Board Space: The VQFP package allows for efficient use of board space.

Additional Details:

The XC2C32-6CVQ44 operates within a specified voltage range, typically 1.8V or 3.3V depending on the specific configuration. The operating temperature range is usually commercial (0°C to 70°C). It is programmed using industry-standard programming tools. The device contains internal programmable interconnect matrix (PIA) that connect macrocells and I/O blocks. The PIA enables complex logic implementation while maintaining high performance. Further details can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.2208

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess