EN
  • EN
  • DE

TG16C550CJMG

Part No TG16C550CJMG
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 365091-TG16C550CJMG
Ultra Librarian 3D Model Ultra Librarian TG16C550CJMG CAD Model

Description

The TG16C550CJMG is a UART (Universal Asynchronous Receiver/Transmitter) device. UARTs are essential components in serial communication, enabling data transfer between devices using asynchronous serial communication protocols. The TG16C550CJMG is designed to manage the asynchronous serial communication, which means it handles the transmission and reception of data without relying on a separate clock signal.

Applications:

  • Serial Communication Interfaces: Used in devices requiring serial communication such as modems, serial printers, and embedded systems.
  • Industrial Automation: Integrating with control systems, data acquisition systems, and other industrial equipment that utilizes serial communication protocols.
  • Point-of-Sale (POS) Systems: Connecting barcode scanners, receipt printers, and other peripherals to the main POS terminal.
  • Networking Equipment: As a component in routers, switches, and other networking devices that require serial communication for console access or management.
  • Data Logging: Used in data loggers to record data from sensors or other devices through serial ports.

Features:

  • UART Functionality: Provides complete UART capabilities including transmit and receive functions.
  • Programmable Baud Rate Generator: Allows flexible configuration of the serial communication speed.
  • FIFO Buffers: Incorporates FIFO (First-In, First-Out) buffers for both transmit and receive data, reducing CPU overhead.
  • Interrupt Generation: Generates interrupts to signal various events such as data received, transmit buffer empty, or errors.
  • Modem Control Signals: Includes modem control signals (e.g., RTS, CTS, DTR, DSR) for interfacing with modems or other serial devices.

Benefits:

  • Efficient Serial Communication: Manages serial communication tasks efficiently, reducing the load on the main processor.
  • Flexible Configuration: Programmable baud rate and other settings allow adaptation to various serial communication standards and devices.
  • Reduced CPU Overhead: FIFO buffers minimize the need for frequent CPU intervention, improving system performance.
  • Easy Integration: Standard serial interface simplifies integration with various devices and systems.
  • Reliable Data Transfer: Ensures reliable data transfer through error detection and correction mechanisms.

The TG16C550CJMG supports various baud rates and serial communication parameters. The FIFO buffers help to prevent data loss in high-speed communication environments. The interrupt generation capability allows the host system to respond promptly to serial communication events, enhancing overall system responsiveness. The inclusion of modem control signals enables the TG16C550CJMG to be used in applications where modem handshaking is required.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess