EN
  • EN
  • DE

TEA1060

Part No TEA1060
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 363754-TEA1060
Ultra Librarian 3D Model Ultra Librarian TEA1060 CAD Model

Description

The TEA1060 is an integrated circuit designed for electronic telephone applications, specifically functioning as a low-voltage transmission and speech circuit. It integrates several key functions needed for processing audio signals in a telephone, including amplification, attenuation, and impedance matching. This chip aims to minimize external components, contributing to cost-effectiveness and smaller circuit board designs in telephone handsets.

Applications:

  • Corded telephones
  • Cordless telephone handsets
  • Speakerphones
  • Intercom systems
  • Telecommunication devices requiring speech processing

Features:

  • Low voltage operation
  • Transmit and receive amplification
  • Side-tone control
  • Automatic gain control (AGC)
  • Mute function
  • Impedance matching to the telephone line

Benefits:

  • Reduced component count, leading to smaller PCB size
  • Cost-effective telephone design
  • Improved audio quality in telephone handsets
  • Stable and reliable performance
  • Low power consumption, suitable for battery-powered applications
  • Simplified telephone circuit design

Additional Details:

The TEA1060 integrates several analog functions that are crucial for proper voice transmission and reception in a telephone. Its transmit amplifier boosts the user's voice signal for transmission over the telephone line. The receive amplifier amplifies the incoming signal from the line to a comfortable listening level. Side-tone control provides a small amount of the transmitted signal back to the receiver, allowing the user to hear their own voice, which is essential for a natural conversation experience.

The inclusion of automatic gain control (AGC) ensures that the audio level remains relatively constant, even with varying input signal strengths. This helps to improve the overall audio clarity and reduce distortion. The mute function allows the user to temporarily silence the microphone, preventing their voice from being transmitted. The TEA1060 is designed to interface directly with the telephone line, providing the necessary impedance matching to ensure efficient signal transfer.

Designing with the TEA1060 typically involves using a few external components to set the gain and impedance matching parameters. A detailed datasheet is crucial for understanding the specific requirements of the IC and for selecting appropriate component values. The datasheet includes information on voltage ranges, current limits, gain settings, and other critical specifications.

The TEA1060 was a popular choice in analog telephone designs due to its combination of features, performance, and cost-effectiveness. While modern digital telephone systems have become increasingly prevalent, the TEA1060 and similar chips still play a role in legacy systems and in applications where a simple and reliable analog telephone interface is needed.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess