Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 345273-STF12A60
Ultra Librarian 3D Model Ultra Librarian STF12A60 CAD Model

Description

The STF12A60 is a 600V, 12A fast recovery diode. This component is designed for high-voltage, high-frequency applications, commonly used in power supplies and inverters where rapid switching and efficient rectification are required.

Applications

  • Power Supplies: Used as a rectifier diode in switch-mode power supplies (SMPS) to convert AC voltage to DC voltage.
  • Inverters: Utilized in inverter circuits to convert DC voltage to AC voltage, especially in solar inverters and uninterruptible power supplies (UPS).
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Motor Drives: Integrated into motor drive circuits for efficient power conversion and control.
  • Welding Machines: Found in welding machines for high-frequency power conversion and rectification.

Features

  • High Voltage Capability: Rated for 600V, allowing operation in high-voltage circuits.
  • Fast Recovery Time: Offers a short reverse recovery time, reducing switching losses and improving efficiency.
  • High Current Capability: Capable of handling up to 12A of continuous forward current.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness against transient events.

Benefits

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions, leading to cooler operation and longer lifespan.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation in demanding environments.
  • Compact Design: Allows for smaller and more compact power supply and inverter designs.
  • Lower System Cost: Cost-effective solution for high-voltage, high-frequency rectification.

Additional Details

The STF12A60 is typically packaged in a TO-220 or similar through-hole package. Key technical specifications include a maximum reverse recovery time (trr) of approximately 50-75 nanoseconds, a forward voltage drop (Vf) of around 1.0-1.5V at rated current, and a junction temperature range of -65°C to +150°C. It is constructed using silicon epitaxial technology to achieve the desired electrical characteristics. The device is designed to comply with RoHS standards, ensuring environmental compliance. Its fast switching characteristics make it suitable for high-frequency applications up to several hundred kHz. Proper heat sinking is generally required to maintain the junction temperature within acceptable limits at high current levels.

You May Also Be Interested in

Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Broadcom Limited
SMALL CELL BASE BAND FOR THE RES
Need more? Email Us
ECAD model for BCM61755IFSBG1
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
Molex, LLC
12 GOOSENECK LAMP
Need more? Email Us
ECAD model for 625000444
Broadcom Limited
CU FE OCTAL / CU FE Octal
Lowest to $17.5174
ECAD model for BCM52681B1IFBG
TE Connectivity
DS13-1000 = RELAY
Lowest to $395.2750
ECAD model for DS13-1000
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention