EN
  • EN
  • DE

STD-CSK-416.600MHZ

Part No STD-CSK-416.600MHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 345224-STD-CSK-416.600MHZ
Ultra Librarian 3D Model Ultra Librarian STD-CSK-416.600MHZ CAD Model

Description

The STD-CSK-416.600MHZ is a crystal oscillator, a critical component used to generate a stable and precise clock signal at a frequency of 416.600 MHz. These oscillators are widely employed in electronic systems that require accurate timing and synchronization, due to their superior frequency stability and low jitter characteristics compared to other clocking solutions.

Applications:

  • High-speed data communication systems
  • Networking equipment (routers, switches, servers)
  • Test and measurement instruments
  • Digital signal processing (DSP) applications
  • Frequency synthesizers

Features:

  • Precise 416.600 MHz output frequency
  • Low phase jitter
  • Excellent frequency stability over temperature and voltage variations
  • Small form factor
  • Surface mount technology (SMT) for easy integration

Benefits:

  • Ensures accurate timing and synchronization in high-speed systems
  • Reduces bit errors and improves data transmission reliability
  • Enhances the performance of digital circuits
  • Simplifies system design and reduces board space
  • Increases overall system reliability

Technical Specifications:

Typical specifications for the STD-CSK-416.600MHZ crystal oscillator include:

  • Output Frequency: 416.600 MHz
  • Frequency Stability: ±25 ppm (parts per million) or better over the operating temperature range
  • Operating Temperature Range: Typically -40°C to +85°C
  • Supply Voltage: 2.5V, 3.3V, or 5.0V (depending on the specific model)
  • Output Logic: LVPECL, LVDS, or CMOS
  • Phase Jitter: Less than 1 ps RMS
  • Package Type: Typically a small surface-mount package (e.g., 5x7mm or smaller)

The STD-CSK-416.600MHZ crystal oscillator provides a high-performance clocking solution for a variety of high-speed applications. Its precise frequency, low jitter, and excellent stability make it an ideal choice for ensuring the reliable operation of demanding electronic systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess