Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 343995-ST7781
Ultra Librarian 3D Model Ultra Librarian ST7781 CAD Model

Description

The ST7781 is a single-chip driver IC designed for TFT (Thin Film Transistor) LCD panels commonly used in mobile devices and other portable electronic products. This driver integrates a display buffer, timing control circuits, and power management features, providing a comprehensive solution for driving LCD screens with resolutions such as 240x320 pixels. It's known for its ability to deliver vibrant colors and clear images while maintaining low power consumption.

Applications:

  • Mobile Phones: Serving as the primary display driver for user interface, multimedia playback, and application display.
  • Digital Cameras: Integrated into the camera's LCD screen for reviewing photos and videos, as well as navigating menus.
  • Portable Media Players: Displaying video content, album art, and device settings on the screen.
  • GPS Devices: Providing a visual interface for map navigation and point-of-interest information.
  • Gaming Consoles: Used in handheld gaming devices for displaying game graphics and menu options.

Features:

  • Integrated LCD Driver: Includes all necessary circuitry to drive TFT LCD panels directly, reducing external component count.
  • RGB Interface: Supports various RGB interface formats, facilitating communication with microcontrollers and application processors.
  • Built-in Display RAM: Features an internal display buffer to store pixel data, minimizing the load on the host processor.
  • Gamma Correction: Offers gamma correction capabilities to optimize color reproduction and image quality.
  • Low Power Consumption: Designed for battery-powered applications, ensuring extended battery life.
  • Adjustable Backlight Control: Allows for adjusting the brightness of the LCD backlight for different viewing conditions.
  • Multiple Color Formats: Supports a range of color formats, including RGB565, RGB666, and RGB888.

Benefits:

  • Enhanced Visual Experience: Gamma correction and a wide range of color formats contribute to superior image quality.
  • Simplified Design: The integration of LCD driver functions simplifies the design process and reduces board space requirements.
  • Cost-Effective Solution: Fewer external components translate to lower overall system costs.
  • Extended Battery Life: Low power consumption ensures longer operation on battery power.
  • Easy Integration: The flexible RGB interface enables easy integration with various host processors.

Additional Details:

The ST7781 commonly operates with a supply voltage in the range of 2.8V to 3.3V. The integrated RAM size varies depending on the specific implementation. It incorporates features like sleep mode and partial display mode to further reduce power consumption. It includes a command interface which facilitates configuration of display parameters such as screen orientation, color inversion, and scrolling effects.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2902854
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0692
ECAD model for 19-223USRSYGC/S525/TR8
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708588
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention