EN
  • EN
  • DE

ST4115-032768-FH-12

Part No ST4115-032768-FH-12
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 343308-ST4115-032768-FH-12
Ultra Librarian 3D Model Ultra Librarian ST4115-032768-FH-12 CAD Model

Description

The ST4115-032768-FH-12 is a crystal oscillator. Crystal oscillators are electronic circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This makes them essential components in various electronic devices requiring accurate timing signals.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers, dictating the speed and timing of operations.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping even when the main power is off.
  • Communication Systems: Generates stable carrier frequencies in radio transmitters and receivers.
  • Frequency Synthesizers: Serves as a reference oscillator in frequency synthesizers for generating a wide range of frequencies.
  • Digital Signal Processing (DSP): Provides the timing signals for DSP chips used in audio and video processing.

Features

  • Precise Frequency: Generates a highly accurate and stable frequency output.
  • Low Jitter: Exhibits minimal timing variations in the output signal.
  • Compact Size: The small form factor allows for easy integration into various electronic devices.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Surface Mount Technology (SMT): Designed for easy and reliable soldering onto printed circuit boards.

Benefits

  • Accurate Timing: Provides accurate timing signals, ensuring proper operation of electronic devices.
  • Stable Performance: Delivers stable frequency output, minimizing timing errors.
  • Reliable Operation: Ensures reliable operation in various environmental conditions.
  • Easy Integration: Can be easily integrated into a wide range of electronic devices.
  • Long Lifespan: Designed for long-term reliability and stable performance.

Additional Details

Based on the part number, the ST4115-032768-FH-12 operates at a frequency of 32.768 kHz (032768). The 'FH-12' might refer to a specific package type or series. Crystal oscillators are typically specified for frequency tolerance (accuracy), frequency stability over temperature, aging, and load capacitance. It is important to consult the datasheet for specific details on these parameters, as well as the operating voltage, operating temperature range, and storage temperature range.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess