EN
  • EN
  • DE

SMW-1210-R56K

Part No SMW-1210-R56K
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 329981-SMW-1210-R56K
Ultra Librarian 3D Model Ultra Librarian SMW-1210-R56K CAD Model

Description

The SMW-1210-R56K is a surface mount wirewound inductor. Inductors are passive electronic components designed to store energy in the form of a magnetic field. This particular inductor features a compact 1210 case size and an inductance value of 0.56 μH (microhenries) with a tolerance indicated by 'K' (typically ±10%).

Applications

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Power Supplies: Employed in DC-DC converters and voltage regulators for energy storage and filtering.
  • Filtering Circuits: Functions as a low-pass filter to remove unwanted high-frequency noise from signals.
  • Oscillators: Used as a timing element in oscillator circuits to determine the frequency of oscillation.
  • EMI Suppression: Helps to reduce electromagnetic interference (EMI) by blocking high-frequency noise.

Features

  • Wirewound Construction: Offers high Q factor and stable inductance values.
  • Surface Mount Design: Facilitates automated assembly and compact circuit layouts.
  • 1210 Case Size: Small footprint suitable for space-constrained applications.
  • 0.56 μH Inductance: Provides a specific inductance value for circuit tuning and filtering.
  • ±10% Tolerance: Indicates the acceptable variation in the inductance value.

Benefits

  • Efficient Energy Storage: Stores energy effectively in magnetic field within the inductor.
  • Reduced Noise: Filters unwanted high-frequency noise, improving signal integrity.
  • Precise Tuning: Allows for accurate tuning of resonant circuits.
  • Compact Size: Enables miniaturization of electronic devices.
  • Easy Assembly: Surface mount design allows efficient manufacturing processes.

Additional Details

The SMW-1210-R56K inductor is constructed using a wire coil wound around a core material, which influences its inductance and Q factor. The operating frequency range, current rating, and DC resistance are important parameters to consider when selecting this inductor for a specific application. The current rating specifies the maximum current the inductor can handle without overheating or experiencing significant performance degradation. The DC resistance (DCR) affects the power dissipation and voltage drop across the inductor. The self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance becomes predominantly resistive due to parasitic capacitance. Datasheets from the manufacturer provide detailed specifications for this inductor, including the Q factor versus frequency, SRF, current rating, and DCR. Care should be taken to consider these parameters to avoid exceeding the inductor's limits, as that can cause premature failure.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess