The SMR2RES0.02-OHM-JT is a low-value surface mount resistor, likely a current sense resistor, with a resistance of 0.02 Ohms. The 'SMR' prefix suggests a surface mount resistor, and the 'RES' confirms this. The low resistance value indicates its suitability for current sensing applications. The 'JT' suffix may refer to tolerance, temperature coefficient, or packaging.
Applications
- Current sensing in power supplies.
- Current monitoring in battery management systems.
- Overcurrent protection circuits.
- Feedback loops in motor control circuits.
- High-current measurement applications.
Features
- Low resistance value (0.02 Ohms) for minimal voltage drop.
- Surface mount technology (SMT) for automated assembly.
- High power handling capability for current sensing applications.
- Precise resistance value for accurate current measurement.
- RoHS compliance, ensuring environmental friendliness.
Benefits
- Enables accurate current measurement with minimal impact on the circuit.
- Facilitates automated assembly, reducing manufacturing costs.
- Allows for high-current sensing without significant power loss.
- Provides reliable overcurrent protection.
- Contributes to environmentally responsible products.
Additional Details
Current sense resistors are crucial components in many electronic circuits. They allow precise measurement of current flow by developing a small voltage drop across the resistor, which is proportional to the current. These resistors typically have very low resistance values to minimize power dissipation and impact on the circuit's performance. They are commonly used in power supplies, motor control, and battery management systems. Consulting a datasheet for specific details like tolerance, power rating, and temperature coefficient is essential for proper application.