EN
  • EN
  • DE
  • IT

SMD1812SMS-39NJ

Part No SMD1812SMS-39NJ
Manufacturer Others
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 328744-SMD1812SMS-39NJ
Ultra Librarian 3D Model Ultra Librarian SMD1812SMS-39NJ CAD Model

Description

The SMD1812SMS-39NJ is a surface mount resettable fuse designed to protect electronic circuits from overcurrent conditions. This polymeric positive temperature coefficient (PPTC) device offers reliable protection against damage caused by excessive current flow. It is commonly used in various electronic applications to prevent circuit failures and ensure the safe operation of devices.

Applications:

  • USB Port Protection: Protects USB ports in computers, laptops, and other devices from overcurrent events.
  • Mobile Phones: Used in mobile phone circuitry to safeguard against short circuits and current surges.
  • Game Consoles: Protects the power input and other sensitive circuits within gaming consoles.
  • Hard Disk Drives (HDDs): Provides overcurrent protection for HDD power supplies and data lines.
  • Solid State Drives (SSDs): Protects SSD circuitry from damage due to electrical faults.
  • Digital Cameras: Ensures safe operation of digital cameras by preventing overcurrent situations.
  • Power Supplies: Used in various types of power supplies to protect against overloads and short circuits.
  • General Electronics: Applicable in a wide range of electronic devices requiring overcurrent protection.

Features:

  • Surface Mount Device (SMD): Designed for easy and efficient surface mount assembly.
  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing potential damage.
  • Low Resistance: Minimal impact on circuit performance under normal operating conditions.
  • Compact Size: Small footprint allows for use in densely populated circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Halogen Free: Does not contain halogenated materials.

Benefits:

  • Overcurrent Protection: Prevents damage to electronic components caused by excessive current.
  • Circuit Safety: Enhances the safety and reliability of electronic circuits.
  • Reduced Downtime: Resettable functionality minimizes downtime due to overcurrent events.
  • Cost Savings: Eliminates the need to replace traditional fuses after an overcurrent event.
  • Easy Integration: Simple surface mount design allows for easy integration into existing circuits.
  • Improved Product Reliability: Enhances the overall reliability and lifespan of electronic products.

Additional Details:

The SMD1812SMS-39NJ typically has a holding current of around 0.39A and a tripping current higher than that value. The operating voltage is generally in the range of several volts to tens of volts, depending on the specific application. The device is constructed using polymeric materials and conductive particles, which exhibit a positive temperature coefficient (PTC) effect. When an overcurrent event occurs, the temperature of the device increases, causing a rapid increase in resistance, thereby limiting the current flow and protecting the circuit. Once the overcurrent condition is removed and the device cools down, its resistance returns to its normal low value, allowing the circuit to resume operation.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess