EN
  • EN
  • DE

RST-3528HWH1-20-T9B

Part No RST-3528HWH1-20-T9B
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 299476-RST-3528HWH1-20-T9B
Ultra Librarian 3D Model Ultra Librarian RST-3528HWH1-20-T9B CAD Model

Description

The RST-3528HWH1-20-T9B is a surface-mount LED designed for applications where bright, efficient, and reliable light emission is necessary. This LED uses the standard 3528 package, making it versatile for a broad array of uses.

Applications:

  • Backlighting: Used in LCD screens and displays for backlighting.
  • Indicator Lighting: Ideal for indicator lights in electronic devices and control panels.
  • General Illumination: Suitable for small-scale general lighting applications.
  • Automotive Interior Lighting: Used in automotive applications for interior illumination.
  • Consumer Electronics: Employed in various consumer electronics products that require light sources.

Features:

  • Standard 3528 Package: Facilitates good thermal dissipation and easy mounting onto PCBs.
  • Surface Mount Device (SMD): Designed for streamlined and efficient PCB assembly processes.
  • High Brightness Output: Delivers significant light output for visibility in various conditions.
  • Low Power Consumption: Provides energy-efficient operation, reducing overall power usage.
  • Extended Lifespan: Engineered for long-term reliability and durability.

Benefits:

  • Simple Integration: Standard packaging simplifies the design and implementation phases.
  • Compact Footprint: Enables use in high-density designs where space is limited.
  • Consistent Performance: Offers stable and predictable light output over its lifespan.
  • Energy Efficient: Low power consumption reduces operational costs.
  • Cost-Effective Solution: Balances performance, reliability, and cost.

Technical Specifications:

The RST-3528HWH1-20-T9B typically operates with a forward voltage between 3.0V and 3.6V, and a forward current of 20mA. The luminous intensity varies depending on the specific manufacturing and design requirements. The viewing angle is typically around 120 degrees. Variations in color temperature and emitted wavelength depend on the intended application.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess