EN
  • EN
  • DE

RSM3401P

Part No RSM3401P
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 299350-RSM3401P
Ultra Librarian 3D Model Ultra Librarian RSM3401P CAD Model

Description

The RSM3401P is a P-Channel enhancement mode power MOSFET. While specific detailed information like manufacturer and full specifications are difficult to ascertain without a specific datasheet, understanding common P-Channel MOSFET characteristics allows us to create a general description.

Applications

  • Power Management Circuits: Used in DC-DC converters and load switches for efficient power control.
  • Battery Management Systems (BMS): Found in protection circuits for over-charge and over-discharge protection.
  • Motor Control: Implemented in low-side switching applications for small DC motors.
  • LED Lighting: Used in dimming circuits and constant current sources for LED control.
  • Load Switching: Used to control power to various loads in electronic systems.

Features

  • P-Channel Enhancement Mode: Requires a negative gate-source voltage (VGS) to turn on, offering flexibility in circuit design.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • High Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the drive power required and improves switching efficiency.
  • Avalanche Rated: Can withstand transient voltage spikes, enhancing reliability.

Benefits

  • Efficient Power Control: Low RDS(on) minimizes power dissipation, increasing overall system efficiency.
  • Simplified Drive Circuitry: P-Channel configuration allows for simpler drive circuits compared to N-Channel in certain applications.
  • Enhanced Thermal Performance: Low RDS(on) reduces heat generation, improving reliability and extending lifespan.
  • Robustness: Avalanche rating provides protection against voltage transients, increasing system reliability.
  • Versatile Applications: Suitable for a wide range of power management and control applications.

Additional Details

While the exact specifications of the RSM3401P cannot be confirmed without a datasheet, P-Channel MOSFETs generally feature characteristics like gate threshold voltage (VGS(th)), drain-source breakdown voltage (V(BR)DSS), continuous drain current (ID), and power dissipation (PD). It's commonly packaged in a surface-mount package like SOT-23 or similar to facilitate automated assembly.

When selecting a P-Channel MOSFET, it's essential to consider the specific application requirements, including voltage, current, switching frequency, and thermal management. Matching these requirements to the MOSFET's specifications ensures optimal performance and reliability. Always consult the official datasheet from the manufacturer for complete and accurate specifications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess