EN
  • EN
  • DE

ROS-526-1N

Part No ROS-526-1N
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 298033-ROS-526-1N
Ultra Librarian 3D Model Ultra Librarian ROS-526-1N CAD Model

Description

The ROS-526-1N is a voltage-controlled oscillator (VCO) that generates a tunable frequency signal. As the manufacturer is listed as "Others," specific details are limited, but VCOs like this are commonly used in frequency synthesizers, communication systems, and test equipment.

Applications:

  • Frequency Synthesis: Used in signal generators and frequency synthesizers to create precise and controllable frequencies.
  • Local Oscillator (LO): Employed as the LO in radio receivers and transmitters.
  • Clock Recovery: Used in clock recovery circuits for data communication systems.
  • Test and Measurement: Integrated into spectrum analyzers and other test instruments.

Features:

  • Voltage Controlled: The output frequency is adjusted by varying the input voltage.
  • Wide Tuning Range: Provides a range of tunable frequencies, likely centered around 526 MHz based on the part number.
  • Low Phase Noise: Designed to minimize phase noise in the output signal.
  • Compact Size: Typically manufactured in a small surface-mount package.

Benefits:

  • Frequency Agility: Enables rapid and precise frequency adjustments.
  • Improved Signal Quality: Low phase noise enhances the clarity of signals in communication and measurement systems.
  • Simplified Circuit Design: Facilitates easier integration into existing circuits.
  • Reduced Component Count: Integrates the oscillator function into a single component.

Given that the manufacturer is listed as "Others," specific electrical characteristics such as tuning voltage range, output power, and phase noise performance are not readily available. However, VCOs operating in this frequency range generally exhibit tuning voltages between 0 and 5 volts. For precise electrical specifications, consult the datasheet from the original manufacturer of this specific ROS-526-1N VCO.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess