EN
  • EN
  • DE

RABBIT3000

Part No RABBIT3000
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Sensing & Instrumentation, Communications & Networking
Win Source Part Number 290185-RABBIT3000
Ultra Librarian 3D Model Ultra Librarian RABBIT3000 CAD Model

Description

The Rabbit 3000 is a high-performance microcontroller designed by Rabbit Semiconductor (now part of Digi International). It's built for embedded systems requiring robust processing power, efficient communication, and low power consumption. This microcontroller excels in applications such as industrial control, data acquisition, and networking, thanks to its integrated peripherals and optimized instruction set.

Applications:

  • Industrial Automation
  • Embedded Networking
  • Data Acquisition Systems
  • Remote Monitoring
  • Building Control Systems

Features:

  • Fast Clock Speed: Enables high-speed data processing.
  • Integrated Ethernet: Provides network connectivity.
  • Multiple Serial Ports: Supports various communication protocols.
  • Digital I/O: Allows interface with external devices.
  • Analog Input: Enables the capture of analog signals.
  • PWM Outputs: Facilitates motor control and dimming applications.
  • Low Power Mode: Reduces power consumption in battery-operated devices.

Benefits:

  • Real-Time Control: Ensures timely response to events.
  • Network Connectivity: Facilitates remote monitoring and control.
  • Flexible Communication: Supports a wide range of communication standards.
  • Easy Integration: Simplifies the design of embedded systems.
  • Reduced Development Time: Speeds up product development cycles.
  • Cost-Effective: Provides a balance of performance and features.

Additional Details:

The Rabbit 3000 typically incorporates a built-in debug interface, simplifying code development and troubleshooting. Its architecture is designed for efficient memory utilization and rapid instruction execution. The accompanying development environment provides a comprehensive toolset, including a C compiler, linker, and debugger, facilitating a streamlined development process. The microcontroller supports various communication protocols, enhancing its flexibility in connecting to other devices. It's often used in applications where reliable, real-time performance is essential.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess