EN
  • EN
  • DE

PSMS05C-LF-Z

Part No PSMS05C-LF-Z
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 282011-PSMS05C-LF-Z
Ultra Librarian 3D Model Ultra Librarian PSMS05C-LF-Z CAD Model

Description

The PSMS05C-LF-Z is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This specific part is manufactured by an unspecified manufacturer ('Others'). It is characterized by its low clamping voltage and lead-free construction.

Applications

  • Data lines protection
  • Microprocessor protection
  • Protection of voltage sensitive components
  • Cellular phones
  • Portable devices

Features

  • Low clamping voltage: Provides effective protection against transient events by limiting the voltage to a safe level.
  • Lead-free: Complies with RoHS standards, ensuring environmental friendliness.
  • Surface mount package: Allows for efficient board assembly.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low incremental surge resistance: Further enhances protection against transient events.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events, improving the overall reliability of the system.
  • Reduced downtime: Prevents equipment failures caused by transient events, minimizing downtime and repair costs.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic equipment.
  • Compliance with environmental regulations: Lead-free construction ensures compliance with RoHS standards.
  • Simplified board assembly: Surface mount package simplifies board assembly, reducing manufacturing costs.

Additional Details

The PSMS05C-LF-Z is typically used in applications where protection against ESD and other transient voltage events is critical. Its low clamping voltage and fast response time make it an ideal choice for protecting sensitive electronic components such as microprocessors, data lines, and I/O interfaces. The 'LF' designation signifies that the component is lead-free, and the 'Z' may indicate specific packaging details (consult the datasheet for precise details). Specifications include a standoff voltage (typically around 5V), a clamping voltage, and a peak pulse power rating. Consult the product datasheet for detailed electrical characteristics and application notes to ensure proper implementation.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess