EN
  • EN
  • DE

PS2136CC-G

Part No PS2136CC-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280687-PS2136CC-G
Ultra Librarian 3D Model Ultra Librarian PS2136CC-G CAD Model

Description

The PS2136CC-G is an intelligent power module (IPM) designed for motor control applications. It integrates gate drivers, bootstrap diodes, and IGBTs in a single isolated package, simplifying inverter design and improving system reliability. This module is suited for applications demanding efficient and dependable motor control.

Applications:

  • Air Conditioners
  • Washing Machines
  • Refrigerators
  • Industrial Motor Drives
  • Pumps

Features:

  • 600V/20A, 6-in-1 inverter configuration comprising high-voltage gate drivers and IGBTs
  • Built-in bootstrap diodes facilitating high-side gate drive implementation
  • Overcurrent protection (OCP) safeguard module and circuitry from excessive current
  • Undervoltage lockout (UVLO) protection prevents operation under insufficient voltage
  • Short-circuit protection (SCP) mitigates damages from short-circuit incidents
  • Isolated package streamlines heatsinking and mounting procedures
  • Low thermal resistance enhances heat dissipation efficiency, extending component longevity

Benefits:

  • Simplifies inverter design leading to reduction in component count and board space requirements.
  • Enhances system reliability through integrated protection mechanisms.
  • Reduces EMI noise with optimized layout and internal gate resistance.
  • Improves efficiency resulting in reduced energy consumption and less heat dissipation.
  • Facilitates seamless integration with standard microcontroller interfaces.

Additional Details:

The PS2136CC-G IPM provides a compact and efficient solution for various motor drive applications. It's engineered to minimize the need for external components, consequently lowering the overall system cost and complexity. The inclusion of integrated protection features guarantees safe and reliable performance, even under demanding operational scenarios. The isolated package design streamlines heatsinking and affords greater flexibility in mounting configurations. Internal bootstrap diodes eliminate the need for external counterparts, further reducing the BOM cost and conserving valuable board space.

Technical Specifications:

  • Voltage Rating: 600V
  • Current Rating: 20A
  • Isolation Voltage: 2500Vrms
  • Operating Temperature: -20°C to +125°C
  • Package Type: DIP26

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess