EN
  • EN
  • DE

PS2134CD-G

Part No PS2134CD-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 280680-PS2134CD-G
Ultra Librarian 3D Model Ultra Librarian PS2134CD-G CAD Model

Description

The PS2134CD-G is an intelligent power module (IPM) designed for driving motors in various applications. It integrates gate drivers, bootstrap diodes, and IGBTs in a single isolated package, simplifying inverter design and improving system reliability. This module is engineered for applications requiring efficient and reliable motor control.

Applications:

  • Air conditioners
  • Washing machines
  • Refrigerators
  • Industrial motor drives

Features:

  • 600V/15A, 6-in-1 inverter including high voltage gate drivers and insulated gate bipolar transistors (IGBTs)
  • Built-in bootstrap diodes for high-side gate drive
  • Over-current protection
  • Under-voltage lockout protection
  • Short-circuit protection
  • Isolated package design for easy heatsinking
  • Low thermal resistance

Benefits:

  • Simplified inverter design reduces component count and board space.
  • Improved system reliability through integrated protection features.
  • Reduced EMI noise due to optimized layout and internal gate resistors.
  • High efficiency leads to lower energy consumption and reduced heat dissipation.
  • Easy to use with standard microcontroller interfaces.

Additional Details:

The PS2134CD-G IPM offers a compact and efficient solution for motor drive applications. It is designed to minimize external components and reduce the overall system cost. The built-in protection features ensure safe and reliable operation even under fault conditions. The module's isolated package simplifies heatsinking and allows for flexible mounting options. The internal bootstrap diodes eliminate the need for external diodes, further reducing the BOM cost and board space.

Technical Specifications:

  • Voltage Rating: 600V
  • Current Rating: 15A
  • Isolation Voltage: 2500Vrms
  • Operating Temperature: -20°C to +125°C
  • Package Type: DIP26

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess