Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 45-XFBGA, WLCSP
Supplier Device Package 45-WLCSP
Part Number Series ATSAMD20G17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812566-ATSAMD20G17A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G17A-UUT CAD Model

Description

Microchip Technology ATSAMD20G17A-UUT

The ATSAMD20G17A-UUT is a high-performance microcontroller unit (MCU) from Microchip Technology's SAM D20 series, designed for a variety of applications that demand low power consumption and high processing capability. This 32-bit MCU is based on the powerful ARM Cortex-M0+ processor, which provides the perfect balance between performance and power efficiency, making it ideal for battery-operated devices and other power-sensitive applications.

With its 256KB of flash memory and 32KB of SRAM, the ATSAMD20G17A-UUT offers ample storage for application code and data, ensuring smooth and efficient operation. The MCU operates at a maximum frequency of 48MHz, providing the computational speed necessary for complex tasks and real-time processing.

The device features a rich set of peripherals, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, allowing for versatile connectivity options. Additionally, it comes with 16-bit timers, 32-bit Real-Time Counter (RTC), and a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling precise measurement and control in embedded systems.

One of the key advantages of the ATSAMD20G17A-UUT is its power management capabilities. It supports multiple power-saving modes, including Idle and Standby modes, which help to reduce the overall power consumption of the device when not in active use. Furthermore, the MCU includes an internal voltage reference, a brown-out detector, and a watchdog timer to ensure reliable operation under varying power conditions.

For security-conscious applications, the ATSAMD20G17A-UUT provides features such as a True Random Number Generator (TRNG) and programmable Cyclic Redundancy Check (CRC) generator, which are essential for secure data transmission and integrity checks.

The compact QFN (Quad-Flat No-leads) package of the ATSAMD20G17A-UUT makes it suitable for space-constrained applications, and its robust design ensures operation over the industrial temperature range of -40°C to +85°C. Whether you are developing an IoT device, a smart sensor, or a sophisticated control system, the ATSAMD20G17A-UUT offers a reliable and efficient solution for your embedded design needs.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention