EN
  • EN
  • DE

PJ1117CW-3.3V

Part No PJ1117CW-3.3V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 276661-PJ1117CW-3.3V
Ultra Librarian 3D Model Ultra Librarian PJ1117CW-3.3V CAD Model

Description

The PJ1117CW-3.3V is a low dropout (LDO) linear regulator that provides a stable 3.3V output. LDO regulators are crucial for maintaining consistent voltage levels in electronic devices, compensating for input voltage fluctuations and varying load currents. This ensures reliable operation of the connected components.

Applications:

  • Microcontroller Power Supply: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • FPGA Power Supply: Regulating the voltage for Field-Programmable Gate Arrays (FPGAs).
  • Post-Regulation: Used after switching regulators to reduce noise and improve voltage stability.
  • Battery-Powered Devices: Ensuring a stable 3.3V output from a battery source as it discharges.
  • Networking Equipment: Powering components in routers, switches, and other networking devices.

Features:

  • Fixed 3.3V Output: Provides a precise and stable 3.3V regulated output.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output for higher efficiency.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds safe limits.
  • High Accuracy: Maintains the output voltage within tight tolerances.

Benefits:

  • Stable Power: Ensures reliable performance of connected components by providing a consistent voltage.
  • Overload Protection: Prevents damage from overcurrent and overheating conditions.
  • Efficient Operation: Low dropout voltage improves power efficiency.
  • Compact Design: Typically comes in small surface-mount packages, saving board space.
  • Easy Integration: Requires minimal external components for basic operation.

The PJ1117CW-3.3V is commonly available in a SOT-223 package. Key specifications can be found in the datasheet, including the input voltage range, maximum output current, dropout voltage at different load currents, and thermal characteristics. Proper thermal management, such as using a heat sink or ensuring adequate PCB copper area, is crucial, particularly at higher load currents, to prevent overheating. External capacitors are typically recommended on the input and output to enhance stability and transient response. These capacitors should be selected based on the recommendations provided in the datasheet. This regulator is a reliable choice for applications requiring a precise and stable 3.3V supply.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess