EN
  • EN
  • DE

PDL03-05S05

Part No PDL03-05S05
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 271471-PDL03-05S05
Ultra Librarian 3D Model Ultra Librarian PDL03-05S05 CAD Model

Description

The PDL03-05S05 is a DC-DC converter module manufactured by several vendors. It's designed to provide a stable and isolated 5V DC output from a 5V DC input. These converters are commonly used in various electronic applications requiring electrical isolation or voltage regulation.

Applications

  • Industrial Control Systems: Providing isolated power to sensitive control circuitry.
  • Instrumentation: Powering sensors and measurement devices with isolated and regulated voltage.
  • Medical Equipment: Ensuring patient safety through electrical isolation.
  • Telecom Equipment: Powering communication circuits with stable and isolated voltage.
  • Networking Devices: Providing isolated power for network interfaces.

Features

  • Input Voltage: Typically 5V DC.
  • Output Voltage: 5V DC.
  • Output Current: Up to 600mA, offering 3W of power.
  • Isolation Voltage: High isolation voltage (e.g., 1000VDC or higher) between input and output.
  • Compact Size: Small footprint for space-constrained applications.
  • Low Ripple and Noise: Provides a clean and stable output voltage.
  • Short Circuit Protection: Protects the converter and connected circuitry from damage.
  • Overload Protection: Prevents the converter from being overloaded.
  • High Efficiency: Efficient power conversion minimizing heat generation.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Benefits

  • Electrical Isolation: Protects sensitive circuitry from voltage spikes and ground loops.
  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Reliable Operation: Built-in protection features enhance reliability.
  • Easy Integration: Compact size and standard pinout simplify integration into existing designs.
  • Improved System Safety: High isolation voltage enhances safety in critical applications.

Additional Details

The PDL03-05S05 typically comes in a SIP (Single In-Line Package) or DIP (Dual In-Line Package) for easy mounting on PCBs. The isolation voltage rating is a crucial parameter, indicating the maximum voltage the converter can withstand between its input and output without breaking down. Ensure to check the specific datasheet from the chosen manufacturer for precise specifications, including input voltage range, output current limits, isolation voltage rating, and operating temperature range. The efficiency of the converter is also a significant factor, impacting the overall power consumption and heat dissipation of the system.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess