The P74PCT241PC is a high-performance octal buffer/line driver with 3-state outputs. While the manufacturer is listed as 'Others', it is often associated with Pericom Semiconductor, known for their high-speed logic devices. This device is designed for driving bus lines or buffering signals in high-performance systems. Its low propagation delay and high output drive capability make it suitable for a wide range of applications.
Applications
- Memory interfacing
- Data bus driving
- Address bus driving
- Clock distribution
- General purpose buffering
Features
- High speed: tpd = 4.5 ns (typical)
- Low ground bounce
- TTL-compatible inputs
- 3-state outputs for bus interfacing
- High output drive: IOL = 24 mA, IOH = -15 mA
- Available in DIP package
- Operating voltage: 4.5V to 5.5V
Benefits
- Improved system performance due to high-speed operation.
- Reduced noise generation due to low ground bounce design.
- Easy interfacing with TTL logic circuits.
- Ability to drive heavily loaded bus lines without signal degradation.
- Increased flexibility in system design due to 3-state outputs.
Detailed Specifications: The P74PCT241PC operates over a voltage range of 4.5V to 5.5V. It typically has a propagation delay of 4.5ns. The 3-state outputs allow multiple devices to share a common bus. The TTL-compatible inputs simplify interfacing with other logic families. The DIP package is suitable for through-hole mounting. This buffer is designed to minimize ground bounce, which reduces noise and improves system reliability.