EN
  • EN
  • DE

P-80C31-16

Part No P-80C31-16
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 266735-P-80C31-16
Ultra Librarian 3D Model Ultra Librarian P-80C31-16 CAD Model

Description

The P-80C31-16 is a microcontroller based on the 8051 architecture, a widely used platform in embedded systems. The 'C' in the part number signifies it uses CMOS technology, offering lower power consumption than NMOS versions. The '-16' indicates a maximum operating frequency of 16 MHz. Since the manufacturer is listed as 'Others', this is likely a clone or compatible version of the original Intel 8051 design.

Applications:

  • Industrial Control Systems: Used in machinery control, process automation, and monitoring.
  • Consumer Electronics: Found in appliances, remote controls, and various electronic gadgets.
  • Automotive Electronics: Employed in dashboard systems, sensor interfaces, and other automotive applications.
  • Instrumentation: Used in data acquisition systems, measuring instruments, and laboratory equipment.
  • Telecommunications: Integrated into communication devices, network controllers, and modem interfaces.

Features:

  • 8-Bit CPU: Based on the well-known 8051 instruction set.
  • ROM-less Design: Requires external memory for program storage, providing flexibility.
  • Internal RAM: For storing temporary data and variables during program execution.
  • Timers/Counters: Multiple timers and counters for timing, event counting, and frequency measurement.
  • Serial Communication: UART for serial communication with other devices.
  • Interrupt Handling: Supports multiple interrupt sources for real-time response to external events.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Cost-Effective: Provides an economical solution for embedded applications.
  • Versatile: Suitable for a wide range of control and automation tasks.
  • Low Power Consumption: CMOS technology enables lower power operation, ideal for battery-powered devices.
  • External Memory Flexibility: The ROM-less design allows for selecting the appropriate memory size and type for the application.
  • Established Architecture: Benefits from the vast amount of available documentation and development tools for the 8051 family.

Additional Details:

The P-80C31-16 requires external memory, typically EPROM or flash memory, to store the program code. It operates at a maximum clock frequency of 16 MHz, offering faster performance than lower-frequency variants. The CMOS technology ensures reduced power consumption. It's typically available in various package options, including DIP, SOIC, and PLCC. It may require external pull-up resistors on its I/O ports.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess