EN
  • EN
  • DE

CSC34018CP

Part No CSC34018CP
Manufacturer Others
Catalog Unclassified
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 97445-CSC34018CP
Ultra Librarian 3D Model Ultra Librarian CSC34018CP CAD Model

Description

CSC34018CP Overview

The CSC34018CP is a robust electronic component designed to deliver reliable performance in a variety of applications. Crafted with precision engineering, this component ensures optimal efficiency and longevity.

Applications and Projects

  • Industrial Automation Systems
  • Consumer Electronics
  • Telecommunications Infrastructure
  • Automotive Electronics

Features and Benefits

  • High Efficiency: Optimized for low power consumption.
  • Compact Design: Suitable for space-constrained applications.
  • Long Lifespan: Durable build ensures extended use.
  • Versatile Integration: Can be easily integrated into various systems.

Additional Details

This component meets all relevant industry standards and is thoroughly tested to ensure compliance with rigorous quality controls.

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess