Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 97023-CS6003DG
Ultra Librarian 3D Model Ultra Librarian CS6003DG CAD Model

Description

CS6003DG Advanced Component

The CS6003DG is a state-of-the-art electronic component engineered for advanced technology solutions, providing high precision and reliability.

  • Applications:
    • Telecommunications Equipment
    • Data Processing Systems
    • Automotive Electronics
  • Features and Benefits:
    • High Precision: Ensures accurate performance in critical applications.
    • Excellent Thermal Management: Keeps operating temperatures optimized.
    • Extended Lifespan: Designed for longevity in rigorous usage.
  • Additional Details:
    • Compliant with industry standards for peace of mind.
    • Reduces total system cost through efficient performance.

You May Also Be Interested in

Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
SST Sensing Ltd
MICRO OXYGEN SENSOR KIT 0.1% - 2
Need more? Email Us
ECAD model for M-EGA-A0-250
Omron
0.3MCCD(SONY)1/2 MONOPOCL
Need more? Email Us
ECAD model for STC-MB32PCL
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D1
Omron
PWR/EARTH MON DEVNET RS485
Need more? Email Us
ECAD model for KE1-DRT-FLK
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
Omron
HEATER BURNOUT 4 I/O PNP
Need more? Email Us
ECAD model for NX-HB3201
Omron
ZW PEN HD 10MM 2M CBL
Need more? Email Us
ECAD model for ZW-SP5010 2M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention