Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 082549-ISO7231CDW
Family Name ISO7231
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7231CDW CAD Model

Description

The ISO7231CDW is a high-performance, triple-channel digital isolator product manufactured by Texas Instruments.

  • Data Rate: Up to 150Mbps
  • Channels: Three channels (two in one direction, one in the opposite direction)
  • Isolation Technology: Capacitive isolation technology
  • Breakdown Voltage: 2.5kVrms for one minute per UL1577
  • Power Consumption: Low power consumption
  • Quiescent Current: 1.5mA per channel @ 25°C
  • Temperature Range: -40°C to +125°C
  • Package: Wide-body SOIC-16 (DW) package

You May Also Be Interested in

Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Need more? Email Us
ECAD model for MAX14933ASE+T
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $10.0103
ECAD model for ADUM240E1BRIZ
Analog Devices Inc.
DGTL ISO 5.7KV 4CH LVDS 28-BSSOP
Lowest to $77.5477
ECAD model for ADN4624BRNZ
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14932DAWE+
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.4800
ECAD model for ADUM231D0BRIZ
Broadcom Limited
High Speed Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $14.4402
ECAD model for HCPL-091J-500E
Analog Devices Inc.
DGTL ISOLTR 1KV 2CH GP 8-SOIC
Lowest to $11.4090
ECAD model for ADUM7241CRZ-RL7
Texas Instruments
1-Mbps QUAD DIGITAL ISOLATORS
Lowest to $20.6819
ECAD model for ISO7241AMDWREP
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 8CH GP 20-SSOP
Need more? Email Us
ECAD model for SI8384P-IU

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6231 $50.3161
66+ $1.5204 $100.3464
103+ $1.4690 $151.3070
147+ $1.3663 $200.8461
191+ $1.3150 $251.1650
238+ $1.2636 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,757 pieces
MOQ: 31 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention