EN
  • EN
  • DE

CD5EC220J03F

Part No CD5EC220J03F
Manufacturer Others
Catalog Mica and PTFE Capacitors
Description Cap Mica 22pF 300V 5% (6.9 X 3 X 5.1mm) Radial 3mm 125°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Family Name CD5
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date Not Applicable
Win Source Part Number 90868-CD5EC220J03F
Ultra Librarian 3D Model Ultra Librarian CD5EC220J03F CAD Model

Description

Product Overview

The CD5EC220J03F is a high-performance capacitor designed for stability and reliability. Its compact design makes it ideal for various electronic applications.

Features and Benefits

  • Capacitance: 22pF, offering precision in signal processing applications.
  • Voltage Rating: 50V, suitable for both low and medium power circuits.
  • Temperature Range: -55°C to +125°C, ensuring reliability in extreme conditions.

Applications

  • Power Supplies
  • Signal Processing Systems
  • Telecommunication Devices
  • Consumer Electronics

With its robust construction, the CD5EC220J03F capacitor provides excellent performance in filtering and bypass applications, making it an essential component for professional electronic designs.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP MICA 1500PF 1% 100V RADIAL / Cap Mica 0.0015uF 100V 1% (8.4 X 4.4 X 7.9mm) Radial 4.4mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 0.062UF 2% 300V RADIAL / Cap Mica 0.062uF 300V 2% (37.3 X 11.4 X 23.4mm) Radial 27mm 125°C T/R
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 10000PF 5% 100V RADIAL / Cap Mica 0.01uF 100V 5% (18.3 X 9.4 X 15.2mm) Radial 8.7mm 125°C T/R
Lowest to $11.9751
Cornell Dubilier Electronics (CDE)
CAP MICA 360PF 5% 500V RADIAL / Cap Mica 360pF 500V 5% (8.6 X 4.1 X 7.9mm) Radial 2.5mm 125°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 500PF 5% 500V RADIAL
Lowest to $3.6786
Cornell Dubilier Electronics (CDE)
CAP MICA 1000PF 5% 500V 2220
Lowest to $5.3525
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Electronics (CDE)
CAP MICA 12PF 1PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 100PF 10% 300V SMD
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess